onsemi Analog and Digital Output ADM1032ARZ-REEL

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADM1032ARZ-REELOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARZ-REELOSTR-ND
Analog and Digital Output ADM1032ARZ-REELOSTR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - ADM1032ARZ-REELOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARZ-REELOSDKR-ND
Analog and Digital Output ADM1032ARZ-REELOSDKR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - ADM1032ARZ-REELOSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARZ-REELOSCT-ND
Analog and Digital Output ADM1032ARZ-REELOSCT-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-REEL - 008937-ADM1032ARZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-REEL
008937-ADM1032ARZ-REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-REEL 008937-ADM1032ARZ-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 008937-ADM1032ARZ-RE EL Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Family Name: ADM1032 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 120°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Alternative Parts (Cross-Reference): ADM1032AR-REEL7; ADM1032AR; ADM1032AR-REEL; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 008937-ADM1032ARZ-REEL
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 100°C
Sensing Temperature - Remote: 0°C to 120°C
Accuracy - Highest (Lowest): ±3°C
Family Name: ADM1032
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 120°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 100°C
Alternative Parts (Cross-Reference): ADM1032AR-REEL7; ADM1032AR; ADM1032AR-REEL;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADM1032ARZ-REEL
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADM1032ARZ-REEL
SENSOR DIGITAL 0C-100C 8SOIC

SENSOR DIGITAL 0C-100C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number ADM1032ARZ-REELOSTR-ND 008937-ADM1032ARZ-REEL ADM1032ARZ-REEL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-REEL Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers