Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 928005-MPVZ7025DP
Series: MPXV7025
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor ±3.63PSI (±25kPa) Differential Male - 0.13" (3.3mm) Tube, Dual 0.2 V ~ 4.7 V 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Package: 8-BSOP (0.475", 12.06mm Width) Dual Ports, Same Side
Package: Tray
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 125
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 928005-MPVZ7025DP |
| Product Name | Pressure Sensors, Transducers - MPVZ7025DP |
| Package / Mounting | 8-SOP |