onsemi Analog and Digital Output ADM1032ARZ-1REEL

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADM1032ARZ-1REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARZ-1REEL-ND
Analog and Digital Output ADM1032ARZ-1REEL-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-1REEL - 1014485-ADM1032ARZ-1REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-1REEL
1014485-ADM1032ARZ-1REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-1REEL 1014485-ADM1032ARZ-1REEL
Manufacturer: ON Semiconductor Win Source Part Number: 1014485-ADM1032ARZ-1 REEL Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Family Name: ADM1032 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Alternative Parts (Cross-Reference): ADM1032AR-REEL7; ADM1032AR; ADM1032AR-REEL; Introduction Date: January 01, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1014485-ADM1032ARZ-1REEL
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 100°C
Sensing Temperature - Remote: 0°C to 120°C
Accuracy - Highest (Lowest): ±3°C
Family Name: ADM1032
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 120°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 100°C
Alternative Parts (Cross-Reference): ADM1032AR-REEL7; ADM1032AR; ADM1032AR-REEL;
Introduction Date: January 01, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - ADM1032ARZ-1REEL - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
ADM1032ARZ-1REEL
Analog and Digital Output ADM1032ARZ-1REEL
SENSOR DIGITAL 0C-100C 8SOIC

SENSOR DIGITAL 0C-100C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-1REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADM1032ARZ-1REEL
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADM1032ARZ-1REEL
SENSOR DIGITAL 0C-100C 8SOIC

SENSOR DIGITAL 0C-100C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number ADM1032ARZ-1REEL-ND 1014485-ADM1032ARZ-1REEL ADM1032ARZ-1REEL ADM1032ARZ-1REEL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARZ-1REEL Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LUA-T - 198395-A1104LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Biosensor LV5 , packaged sensor - B.LV5.GL.C010.ST.L050.ECC.R - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Motion Sensor ICs - 8855390P - RS Components, Ltd.
Specs
Package / Mounting SOT-553
Standards and Certifications RoHS
View Details
Line sensors, For industry - S13131-1536 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details