onsemi Analog and Digital Output ADM1032ARMZ-REEL

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADM1032ARMZ-REELOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARMZ-REELOSTR-ND
Analog and Digital Output ADM1032ARMZ-REELOSTR-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-REEL - 005175-ADM1032ARMZ-REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-REEL
005175-ADM1032ARMZ-REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-REEL 005175-ADM1032ARMZ-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 005175-ADM1032ARMZ-R EEL Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: 0°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 005175-ADM1032ARMZ-REEL
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 100°C
Sensing Temperature - Remote: 0°C to 120°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: 0°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-REEL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADM1032ARMZ-REEL
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADM1032ARMZ-REEL
SENSOR DIGITAL 0C-100C MICRO8

SENSOR DIGITAL 0C-100C MICRO8

Supplier's Site
Analog and Digital Output - ADM1032ARMZ-REEL - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
ADM1032ARMZ-REEL
Analog and Digital Output ADM1032ARMZ-REEL
SENSOR DIGITAL 0C-100C MICRO8

SENSOR DIGITAL 0C-100C MICRO8

Supplier's Site Datasheet
Temperature Sensor, 1Deg C, Msop-8; Ic Output Type Onsemi - 80Y6615 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1Deg C, Msop-8; Ic Output Type Onsemi
80Y6615
Temperature Sensor, 1Deg C, Msop-8; Ic Output Type Onsemi 80Y6615
TEMPERATURE SENSOR, 1DEG C, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:120°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

TEMPERATURE SENSOR, 1DEG C, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:0°C; Sensing Temperature Max:120°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number ADM1032ARMZ-REELOSTR-ND 005175-ADM1032ARMZ-REEL ADM1032ARMZ-REEL ADM1032ARMZ-REEL 80Y6615
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-REEL Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 1Deg C, Msop-8; Ic Output Type Onsemi
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); Micro8 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

HYT 939 with membrane filter - HYT 939 module with PTFE filter - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Input Voltage 2.7 to 5.5 volts
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154CV-300G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10 to 14 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details