onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-R7 ADM1032ARMZ-R7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 41917-ADM1032ARMZ-R7 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 41917-ADM1032ARMZ-R7 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-R7 - 41917-ADM1032ARMZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-R7
41917-ADM1032ARMZ-R7
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-R7 41917-ADM1032ARMZ-R7
Manufacturer: ON Semiconductor Win Source Part Number: 41917-ADM1032ARMZ-R7 Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 41917-ADM1032ARMZ-R7
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 100°C
Sensing Temperature - Remote: 0°C to 120°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - ADM1032ARMZ-R7-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARMZ-R7-ND
Analog and Digital Output ADM1032ARMZ-R7-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-R7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
ADM1032ARMZ-R7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output ADM1032ARMZ-R7
SENSOR DIGITAL 0C-100C MICRO8

SENSOR DIGITAL 0C-100C MICRO8

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 41917-ADM1032ARMZ-R7 ADM1032ARMZ-R7-ND ADM1032ARMZ-R7
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARMZ-R7 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Silicon Based Thermopile Detector - S25 TO-18 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-18
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details