onsemi Analog and Digital Output ADM1032ARM-REEL

Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - ADM1032ARM-REEL-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
ADM1032ARM-REEL-ND
Analog and Digital Output ADM1032ARM-REEL-ND
Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote 0°C ~ 100°C 7 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARM-REEL - 102742-ADM1032ARM-REEL - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARM-REEL
102742-ADM1032ARM-REEL
Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARM-REEL 102742-ADM1032ARM-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 102742-ADM1032ARM-RE EL Packaging: Reel - TR Features: Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: 0°C to 100°C Sensing Temperature - Remote: 0°C to 120°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 120°C Case / Package: Micro8 Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: 0°C to 100°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102742-ADM1032ARM-REEL
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: 0°C to 100°C
Sensing Temperature - Remote: 0°C to 120°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 120°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: 0°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number ADM1032ARM-REEL-ND 102742-ADM1032ARM-REEL
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - ADM1032ARM-REEL
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); Micro8
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1233LK-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
3 suppliers