The ADM1026JST-REEL is a thermal management controller designed for monitoring and controlling temperature in various applications, including network servers, personal computers, and telecommunications equipment. It features up to 19 analog measurement channels, including internal temperature sensors and external diode temperature measurements, along with 8 fan speed measurement channels. The device supports a 2-wire SMBus for communication and includes an on-chip EEPROM for data storage. This controller provides automatic fan speed control outputs and has a built-in thermal interrupt output for system alerts. It operates within a temperature range of 0°C to 100°C and is housed in a 48-lead LQFP package. The device is suitable for applications requiring precise thermal management and monitoring capabilities, making it a viable option for engineers looking to enhance thermal performance in their designs.
Hardware Monitor 0°C ~ 100°C Internal and External Sensor SMBus Output 48-LQFP (7x7)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ADM1026JST-REEL |
| Product Name | Thermal Management |
| Type | QFP; LQFP; 48-LQFP |