onsemi Interface - Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 ADM1022ARQ-REEL7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1014472-ADM1022ARQ-R EEL7 Packaging: Reel - TR Type: Temperature Sensor Mounting: SMD (SMT) Output Type: Analog Input Type: Logic Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QSOP Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1014472-ADM1022ARQ-R EEL7 Packaging: Reel - TR Type: Temperature Sensor Mounting: SMD (SMT) Output Type: Analog Input Type: Logic Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QSOP Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 - 1014472-ADM1022ARQ-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7
1014472-ADM1022ARQ-REEL7
Interface - Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 1014472-ADM1022ARQ-REEL7
Manufacturer: ON Semiconductor Win Source Part Number: 1014472-ADM1022ARQ-R EEL7 Packaging: Reel - TR Type: Temperature Sensor Mounting: SMD (SMT) Output Type: Analog Input Type: Logic Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 16-QSOP Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1014472-ADM1022ARQ-REEL7
Packaging: Reel - TR
Type: Temperature Sensor
Mounting: SMD (SMT)
Output Type: Analog
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-QSOP
Operating Supply Current: 2.6mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
ADM1022ARQ-REEL7
Interface - Sensor and Detector Interfaces ADM1022ARQ-REEL7
IC SENSOR TEMP/DET 3/5.5V 16QSOP

IC SENSOR TEMP/DET 3/5.5V 16QSOP

Supplier's Site Datasheet
Sensor and Detector Interfaces - ADM1022ARQ-REEL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
ADM1022ARQ-REEL7
Sensor and Detector Interfaces ADM1022ARQ-REEL7
IC SENSOR TEMP/DET 3/5.5V 16QSOP

IC SENSOR TEMP/DET 3/5.5V 16QSOP

Buy Now Datasheet
Sensor and Detector Interfaces - ADM1022ARQ-REEL7 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
ADM1022ARQ-REEL7
Sensor and Detector Interfaces ADM1022ARQ-REEL7
IC SENSOR TEMP/DET 3/5.5V 16QSOP

IC SENSOR TEMP/DET 3/5.5V 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1014472-ADM1022ARQ-REEL7 ADM1022ARQ-REEL7 ADM1022ARQ-REEL7 ADM1022ARQ-REEL7
Product Name Interface - Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL7 Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Interface - Sensor and Detector Interfaces - AD80066KRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details