IC SENSOR TEMP/DET 3/5.5V 16QSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1014471-ADM1022ARQ-R
Packaging: Reel - TR
Type: Temperature Sensor
Mounting: SMD (SMT)
Output Type: Analog
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-QSOP
Operating Supply Current: 2.6mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
2-CHANNEL POWER SUPPLY SUPPORT CKT, PDSO16, MO-137AB, QSOP-16 Product overview: ADM1022ARQ-REEL from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, QSOP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-ADM1022ARQ-REEL can be used for catalog matching and distributor lookup.
IC SENSOR TEMP/DET 3/5.5V 16QSOP
IC SENSOR TEMP/DET 3/5.5V 16QSOP
IC SENSOR TEMP/DET 3/5.5V 16QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ADM1022ARQ-REEL-ND | 1014471-ADM1022ARQ-REEL | 752-ADM1022ARQ-REEL | ADM1022ARQ-REEL | ADM1022ARQ-REEL | ADM1022ARQ-REEL |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - ADM1022ARQ-REEL | Dual QSOP Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface; Temperature Sensor |