onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WBD383AMUTCG

Description
IC BUS FET EXCH SW 2 X 1:1 8UQFN
Description
IC BUS FET EXCH SW 2 X 1:1 8UQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The 7WBD383AMUTCG is a high-speed, low-power translating bus exchange switch designed for efficient signal routing in compact applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, ensuring rapid signal transmission. The device supports a 3-channel switch connection between two ports and includes power-down protection on inputs to enhance reliability. It operates with TTL-compatible control inputs and is available in an ultra-small, Pb-free UQFN package measuring 1.6 x 1.6 mm. This product is suitable for applications requiring minimal signal bounce and efficient space utilization.

Datasheet Summary
Powered by GS/AI

The 7WBD383AMUTCG is a high-speed, low-power translating bus exchange switch designed for efficient signal routing in compact applications. It features a maximum propagation delay of 0.25 ns at a supply voltage of 4.5 V, ensuring rapid signal transmission. The device supports a 3-channel switch connection between two ports and includes power-down protection on inputs to enhance reliability. It operates with TTL-compatible control inputs and is available in an ultra-small, Pb-free UQFN package measuring 1.6 x 1.6 mm. This product is suitable for applications requiring minimal signal bounce and efficient space utilization.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383AMUTCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
7WBD383AMUTCG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WBD383AMUTCG
IC BUS FET EXCH SW 2 X 1:1 8UQFN

IC BUS FET EXCH SW 2 X 1:1 8UQFN

Supplier's Site
Signal Switches, Multiplexers, Decoders - 7WBD383AMUTCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
7WBD383AMUTCG
Signal Switches, Multiplexers, Decoders 7WBD383AMUTCG
Bus FET Exchange Switch 2 x 1:1 8-UQFN (1.6x1.6)

Bus FET Exchange Switch 2 x 1:1 8-UQFN (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 7WBD383AMUTCG 7WBD383AMUTCG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74ACT11257NSRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 20-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details