Nexperia B.V. Signal Switches, Multiplexers, Decoders 74CBTLV3253D,118

Description
Dual 1-of-4 multiplexer/demultip lexer
Request a Quote Datasheet
Description
Dual 1-of-4 multiplexer/demultip lexer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74CBTLV3253D,118 - Rochester Electronics
Newburyport, MA, United States
Dual 1-of-4 multiplexer/demultip lexer

Dual 1-of-4 multiplexer/demultiplexer

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74CBTLV3253D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTLV3253D,118
Signal Switches, Multiplexers, Decoders 74CBTLV3253D,118
Multiplexer/Demultip lexer 2 x 4:1 16-SO

Multiplexer/Demultiplexer 2 x 4:1 16-SO

Buy Now Datasheet
Demux, Dual, 2 I/p, Soic-16; Logic Family / Base Number Nexperia - 85X2807 - Newark, An Avnet Company
Chicago, IL, United States
Demux, Dual, 2 I/p, Soic-16; Logic Family / Base Number Nexperia
85X2807
Demux, Dual, 2 I/p, Soic-16; Logic Family / Base Number Nexperia 85X2807
DEMUX, DUAL, 2 I/P, SOIC-16; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

DEMUX, DUAL, 2 I/P, SOIC-16; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:2Channels; Line Configuration:1:4; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253D,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTLV3253D,118
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV3253D,118
IC MUX/DEMUX 2 X 4:1 16SO

IC MUX/DEMUX 2 X 4:1 16SO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 74CBTLV3253D,118 74CBTLV3253D,118 85X2807 74CBTLV3253D,118
Product Name Signal Switches, Multiplexers, Decoders Demux, Dual, 2 I/p, Soic-16; Logic Family / Base Number Nexperia Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Package Type SOT109 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC137D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers