onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 7WB3126MUTAG

Description
Win Source Part Number: 1040980-7WB3126MUTAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.8x1.2) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONS7WB3126MUTAG,2 156-7WB3126MUTAG-OS Base Product Number: 7WB3126 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1040980-7WB3126MUTAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.8x1.2) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONS7WB3126MUTAG,2 156-7WB3126MUTAG-OS Base Product Number: 7WB3126 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040980-7WB3126MUTAG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040980-7WB3126MUTAG
Win Source Part Number: 1040980-7WB3126MUTAG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 8-UFDFN Supplier Device Package: 8-UDFN (1.8x1.2) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONS7WB3126MUTAG,2 156-7WB3126MUTAG-OS Base Product Number: 7WB3126 Product Status: Obsolete

Win Source Part Number: 1040980-7WB3126MUTAG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 8-UFDFN
Supplier Device Package: 8-UDFN (1.8x1.2)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONS7WB3126MUTAG,2156-7WB3126MUTAG-OS
Base Product Number: 7WB3126
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040980-7WB3126MUTAG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD54ACT139F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family ACT
View Details
 - 25LS2538PC - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP20
View Details
3-to-8 line decoder/demultiplexer - 74HCT238D-Q100J - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details