6-Input Hex Inverter IC, CMOS, SOIC, 7ns Prop Delay Product overview: 74VHCU04MX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHCU04MX can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:NSOIC; Product Range:74VHCU04; Logic IC Family:74VHCU; Supply Voltage Min:2V; Output Current:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74VHCU04MX | 74VHCU04MXTR-ND | 74VHCU04MX | 74VHCU04MX | 19C0029 |
| Product Name | SOIC Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V (Low), 0.3V (High) | |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 7 ns | 7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |