onsemi Logic IC 74VHCT573AMX

Description
IC D-TYPE TRANSP SGL 8:8 20SOIC Product overview: 74VHCT573AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74VHCT573AMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC D-TYPE TRANSP SGL 8:8 20SOIC Product overview: 74VHCT573AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74VHCT573AMX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC D-TYPE TRANSP SGL 8:8 20SOIC Product overview: 74VHCT573AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74VHCT573AMX can be used for catalog matching and distributor lookup.

IC D-TYPE TRANSP SGL 8:8 20SOIC Product overview: 74VHCT573AMX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-74VHCT573AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 41029772 - Radwell International
Willingboro, NJ, United States
Logic IC
41029772
Logic IC 41029772
DISCONTINUED BY MANUFACTURER, BUS DRIVER, AHCT/VHCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20 7.62MM WIDE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUS DRIVER, AHCT/VHCT SERIES, 1-FUNC, 8-BIT, TRUE OUTPUT, CMOS, SOIC-20 7.62MM WIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 708-74VHCT573AMX 41029772
Product Name Logic IC Logic IC
Supply Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers