onsemi Logic - Logic - Flip Flops - 74VHCT374ASJX 74VHCT374ASJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766097-74VHCT374ASJX Series: 74VHCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 130MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766097-74VHCT374ASJX Series: 74VHCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 130MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHCT374ASJX
766097-74VHCT374ASJX
Logic - Logic - Flip Flops - 74VHCT374ASJX 766097-74VHCT374ASJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766097-74VHCT374ASJX Series: 74VHCT Packaging: Reel package Type: D-Type Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Output Type: Tri-State, Non-Inverted Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF Current - Quiescent: 4μA Input Capacitance: 4pF Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Clock Frequency: 130MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766097-74VHCT374ASJX
Series: 74VHCT
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.4ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 130MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Flip Flops - 74VHCT374ASJX-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VHCT374ASJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VHCT374ASJX
Integrated Circuits (ICs) - Logic - Flip Flops 74VHCT374ASJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site
Flip Flops - 74VHCT374ASJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHCT374ASJX
Flip Flops 74VHCT374ASJX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet
Logic - Flip Flops - 74VHCT374ASJX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHCT374ASJX
Logic - Flip Flops 74VHCT374ASJX
IC FF D-TYPE SNGL 8BIT 20SOP

IC FF D-TYPE SNGL 8BIT 20SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 766097-74VHCT374ASJX 74VHCT374ASJX-ND 74VHCT374ASJX 74VHCT374ASJX 74VHCT374ASJX
Product Name Logic - Logic - Flip Flops - 74VHCT374ASJX Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Propagation Delay 10.4 ns 10.4 ns
fMAX 130 MHz 130 MHz
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with set and reset; positive edge-trigger - 74HCT74BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers
Logic - Flip Flops - 74ACT175SC - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
 - 74FCT273PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
Logic Family CMOS; FCT
View Details
3 suppliers