D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
IC LATCH OCTAL D 3ST 20SOP
IC D-TYPE TRANSP SGL 8:8 20SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VHCT373ASJX-ND | 74VHCT373ASJX | 74VHCT373ASJX | 74VHCT373ASJX |
| Product Name | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA |