onsemi Latches 74VHCT373ASJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VHCT373ASJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74VHCT373ASJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHCT373ASJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHCT373ASJ
Integrated Circuits (ICs) - Logic - Latches 74VHCT373ASJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site
Logic - Latches - 74VHCT373ASJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHCT373ASJ
Logic - Latches 74VHCT373ASJ
IC LATCH OCTAL D 3ST 20SOP

IC LATCH OCTAL D 3ST 20SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VHCT373ASJ-ND 74VHCT373ASJ 74VHCT373ASJ 74VHCT373ASJ
Product Name Latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 5962-9222801MKA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 15 mA
View Details
Latches - 1727-3399-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
SN54HC573A Octal D-type Transparent Latches With 3-State Outputs - 85128012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details