onsemi Logic - Logic - Latches - 74VHCT373AMTC 74VHCT373AMTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766094-74VHCT373AMTC Series: 74VHCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5.1ns Part Status: Obsolete(EOL) Family Name: 74VHCT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74VHCT373AT; SN74AHCT373PWRE4; SN74AHCT373PWRG; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766094-74VHCT373AMTC Series: 74VHCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5.1ns Part Status: Obsolete(EOL) Family Name: 74VHCT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74VHCT373AT; SN74AHCT373PWRE4; SN74AHCT373PWRG; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHCT373AMTC
766094-74VHCT373AMTC
Logic - Logic - Latches - 74VHCT373AMTC 766094-74VHCT373AMTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 766094-74VHCT373AMTC Series: 74VHCT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Delay Time - Propagation: 5.1ns Part Status: Obsolete(EOL) Family Name: 74VHCT373 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): 74VHCT373AT; SN74AHCT373PWRE4; SN74AHCT373PWRG; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766094-74VHCT373AMTC
Series: 74VHCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 5.1ns
Part Status: Obsolete(EOL)
Family Name: 74VHCT373
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): 74VHCT373AT; SN74AHCT373PWRE4; SN74AHCT373PWRG;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74VHCT373AMTC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHCT373AMTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHCT373AMTC
Integrated Circuits (ICs) - Logic - Latches 74VHCT373AMTC
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Latches - 74VHCT373AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74VHCT373AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - 74VHCT373AMTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHCT373AMTC
Logic - Latches 74VHCT373AMTC
IC LATCH OCTAL D 3ST 20TSSOP

IC LATCH OCTAL D 3ST 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 766094-74VHCT373AMTC 74VHCT373AMTC-ND 74VHCT373AMTC 74VHCT373AMTC 74VHCT373AMTC
Product Name Logic - Logic - Latches - 74VHCT373AMTC Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Propagation Delay 5.1 ns 5.1 ns 5.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373AD-Q100J - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Logic - Latches - 74FCT163373CPAG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
16-Bit Transparent Latch - 74FCT16373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details