onsemi Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT240ASJX

Description
IC BUFFER INVERT 5.5V 20SOP
Datasheet
Description
IC BUFFER INVERT 5.5V 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74VHCT240ASJX - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74VHCT240ASJX
Logic - Buffers, Drivers, Receivers, Transceivers 74VHCT240ASJX
IC BUFFER INVERT 5.5V 20SOP

IC BUFFER INVERT 5.5V 20SOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74VHCT240ASJX
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - SI32281-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details