"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007481-74VHC74MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Dual D-Type Flip-Flop with Preset and Clear
Dual D-Type Flip-Flop with Preset and Clear
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 14TSSOP
IC FF D-TYPE DUAL 1BIT 14TSSOP
FLIP-FLOP, D-TYPE, 170MHZ, TSSOP-14; Logic Family / Base Number:74VHC74; Flip-Flop Type:D; Propagation Delay:-; Frequency:170MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:14Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC74MTCXTR-ND | 007481-74VHC74MTCX | 74VHC74MTCX | 74VHC74MTCX | 74VHC74MTCX | 74VHC74MTCX | 31Y6482 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74VHC74MTCX | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip-Flop, D-Type, 170Mhz, Tssop-14; Logic Family / Base Number Onsemi | |
| Flip-Flop Type | D | D | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||||
| Propagation Delay | 9.3 ns | 9.3 ns | |||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |