onsemi Hard To Find - 74VHC595 74VHC595

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133557-74VHC595 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133557-74VHC595 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 74VHC595 - 1133557-74VHC595 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 74VHC595
1133557-74VHC595
Hard To Find - 74VHC595 1133557-74VHC595
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133557-74VHC595 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1133557-74VHC595
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133557-74VHC595
Product Name Hard To Find - 74VHC595
Unlock Full Specs
to access all available technical data

Similar Products

 - 4015A/BFA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
4 suppliers
8-bit serial-in, parallel-out shift register - 74HCT164D,653 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 54195DM - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Complementary
View Details