"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766073-74VHC574MTCX
Series: 74VHC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Family Name: 74VHC574
Categories: Integrated Circuits (ICs)
Clock Frequency: 115MHz
Alternative Parts (Cross-Reference): SN74AHC574PWLE; SN74AHC574PWE4; TC74VHC574FSG;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
FLIP-FLOP, D-TYPE, 180MHZ, TSSOP-20; Logic Family / Base Number:74VHC574; Flip-Flop Type:D; Propagation Delay:-; Frequency:180MHz; Output Current:-; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC574MTCXCT-ND | 766073-74VHC574MTCX | 74VHC574MTCX | 74VHC574MTCX | 74VHC574MTCX | 31Y6479 |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74VHC574MTCX | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip-Flop, D-Type, 180Mhz, Tssop-20; Logic Family / Base Number Onsemi |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | |||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | |||||
| Propagation Delay | 10.6 ns | 10.6 ns |