Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009928-74VHC573N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 18
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
IC LATCH OCTAL D 3STATE 20DIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1009928-74VHC573N | 74VHC573N-ND | 74VHC573N | 74VHC573N | 74VHC573N |
| Product Name | Logic - Logic - Latches - 74VHC573N | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | ||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA | ||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns |