Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076526-74VHC573MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1,825
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
LATCH, D-TYPE, 8BIT, TRISTATE, TSSOP-20; Logic Family / Base Number:74VHC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:6ns; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; RoHS Compliant: Yes
IC LATCH OCTAL D 3ST 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 076526-74VHC573MTC | 74VHC573MTC-ND | 74VHC573MTC | 31Y6477 | 74VHC573MTC | 74VHC573MTC |
| Product Name | Logic - Logic - Latches - 74VHC573MTC | Latches | Latches | Latch, D-Type, 8Bit, Tristate, Tssop-20; Logic Family / Base Number Onsemi | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | ||||
| High-level Output Current (Source) | 8 mA | 8 mA | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |