onsemi Latches 74VHC573M

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74VHC573M is an octal D-type latch featuring 3-state outputs, designed for high-speed operation with low power dissipation. It operates with a supply voltage range of 2.0V to 5.5V and can handle input voltages from 0V to 5.5V, making it suitable for interfacing between 5V and 3V systems. The device includes a latch enable input (LE) and an output enable input (OE), allowing for flexible control of data flow. When OE is high, the outputs enter a high impedance state. The typical propagation delay is 5.0 ns at 5V, and it has a low power dissipation of 4 µA maximum at 25°C. The 74VHC573M is also pin and function compatible with the 74HC573, and it is offered in a Pb-free TSSOP20 package. This product is ideal for applications requiring reliable data storage and transfer with minimal power consumption.

Datasheet Summary
Powered by GS/AI

The 74VHC573M is an octal D-type latch featuring 3-state outputs, designed for high-speed operation with low power dissipation. It operates with a supply voltage range of 2.0V to 5.5V and can handle input voltages from 0V to 5.5V, making it suitable for interfacing between 5V and 3V systems. The device includes a latch enable input (LE) and an output enable input (OE), allowing for flexible control of data flow. When OE is high, the outputs enter a high impedance state. The typical propagation delay is 5.0 ns at 5V, and it has a low power dissipation of 4 µA maximum at 25°C. The 74VHC573M is also pin and function compatible with the 74HC573, and it is offered in a Pb-free TSSOP20 package. This product is ideal for applications requiring reliable data storage and transfer with minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VHC573M-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHC573M
076525-74VHC573M
Logic - Logic - Latches - 74VHC573M 076525-74VHC573M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076525-74VHC573M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 4.5ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076525-74VHC573M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
Latches - 74VHC573M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74VHC573M
Latches 74VHC573M
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74VHC573M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHC573M
Logic - Latches 74VHC573M
IC LATCH OCT D-TYPE 3ST 20-SOIC

IC LATCH OCT D-TYPE 3ST 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHC573M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHC573M
Integrated Circuits (ICs) - Logic - Latches 74VHC573M
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VHC573M-ND 076525-74VHC573M 74VHC573M 74VHC573M 74VHC573M
Product Name Latches Logic - Logic - Latches - 74VHC573M Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74HC373D,652 - 765425-74HC373D,652 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
5 suppliers
Dual 4-Bit Transparent Latch - 54116/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 11 ns
View Details