Bus Driver, AHC/VHC Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
BUS DRIVER, AHC/VHC SERIES, 1-FU Product overview: 74VHC541MX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC541MX can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1133550-74VHC541MX
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Clock & Timing, Signal Processing, Communications & Networking
Family Part Number: 74VHC541
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74VHC541MX | 704-74VHC541MX | 1133550-74VHC541MX |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - 74VHC541MX | |
| Device Type | Line / Bus Driver | Transceiver | Buffer |