onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTC 74VHC4053MTC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133541-74VHC4053MTC Packaging: Tube Switch Circuit: SPDT Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 30pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74VHC4053 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±1V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133541-74VHC4053MTC Packaging: Tube Switch Circuit: SPDT Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 30pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74VHC4053 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±1V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTC - 1133541-74VHC4053MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTC
1133541-74VHC4053MTC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTC 1133541-74VHC4053MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133541-74VHC4053MTC Packaging: Tube Switch Circuit: SPDT Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 10Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 30pF Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74VHC4053 Manufacturer Pack Quantity: 2,350 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±1V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133541-74VHC4053MTC
Packaging: Tube
Switch Circuit: SPDT
Crosstalk: -50dB at 1MHz
Channel-to-Channel Matching (ΔRon): 10Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 30pF
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 41ns, 32ns
Current - Leakage (IS(off)) (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC4053
Manufacturer Pack Quantity: 2,350
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
Supply Voltage , Dual (V±): ±1V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
74VHC4053MTC
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 74VHC4053MTC
SPDT, 3 FUNC, 2 CHANNEL, CMOS

SPDT, 3 FUNC, 2 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1133541-74VHC4053MTC 74VHC4053MTC
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4053MTC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3202-G-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Interface - CODECs - AD1838AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details