onsemi Analog Switch and Multiplexer IC 74VHC4051MTC

Description
IC MUX/DEMUX 8X1 16TSSOP Product overview: 74VHC4051MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4051MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MUX/DEMUX 8X1 16TSSOP Product overview: 74VHC4051MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4051MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-74VHC4051MTC
Analog Switch and Multiplexer IC 747-74VHC4051MTC
IC MUX/DEMUX 8X1 16TSSOP Product overview: 74VHC4051MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4051MTC can be used for catalog matching and distributor lookup.

IC MUX/DEMUX 8X1 16TSSOP Product overview: 74VHC4051MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74VHC4051MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
74VHC4051MTC-ND
Analog Switches, Multiplexers, Demultiplexers 74VHC4051MTC-ND
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC - 129552-74VHC4051MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC
129552-74VHC4051MTC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC 129552-74VHC4051MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129552-74VHC4051MTC Packaging: Tube/Rail Number of Circuits: 1 Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 6 V Max Switch Time (Ton,Toff): 41ns, 32ns Channel Capacitance(CS off, CD off): 5pF, 90pF Max Leakage Current (IS off): 200nA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129552-74VHC4051MTC
Packaging: Tube/Rail
Number of Circuits: 1
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 6 V
Max Switch Time (Ton,Toff): 41ns, 32ns
Channel Capacitance(CS off, CD off): 5pF, 90pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74VHC4051MTC
Interface - Analog Switches, Multiplexers, Demultiplexers 74VHC4051MTC
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74VHC4051MTC
Analog Switches, Multiplexers, Demultiplexers 74VHC4051MTC
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

1 Circuit IC Switch 8:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-74VHC4051MTC 74VHC4051MTC-ND 129552-74VHC4051MTC 74VHC4051MTC 74VHC4051MTC
Product Name Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74VHC4051MTC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1 8x1 8x1
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 1 to 6 volts 2 to 6 volts
Bandwidth 30 MHz
Power Dissipation 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ-Q10X - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details