Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007464-74VHC393MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 115MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC BIN COUNTER DL 4BIT 14TSSOP
IC COUNTER BIN DUAL 4BIT 14TSSOP
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
IC COUNTER BIN DUAL 4BIT 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74VHC393MTCXTR-ND | 007464-74VHC393MTCX | 74VHC393MTCX | 74VHC393MTCX | 74VHC393MTCX | 74VHC393MTCX |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - 74VHC393MTCX | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 14-TSSOP | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | 14-TSSOP (0.173", 4.40mm Width) |