The 74VHC374 is an octal D-type flip-flop with 3-STATE outputs, designed for digital signal storage and control in CMOS applications. It is available in 20-lead SOIC, SOP, and TSSOP surface-mount packages, with widths of 7.5mm, 5.3mm, and 4.4mm respectively. The device operates from 2.0V to 5.5V supply voltage and supports a temperature range of -40°C to +85°C. It features high noise immunity, low quiescent power dissipation of 4µA maximum at 25°C, and input protection for voltages up to 7V. Propagation delay is 5.4ns typical at 5V with 15pF load. The outputs enter a high-impedance state when the output enable input is HIGH. Pin and function compatibility is maintained with the 74HC374.
IC FF D-TYPE SNGL 8BIT 20DIP Product overview: 74VHC374N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74VHC374N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 706-74VHC374N |
| Product Name | 8-bit 8BIT Logic IC |
| Supply Voltage | 2V ~ 5.5V |