onsemi Latch Type Onsemi 74VHC373MX.

Description
Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:14.9ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; No. of Bits:8bit; Logic IC Family:74VHC RoHS Compliant: Yes
Description
Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:14.9ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; No. of Bits:8bit; Logic IC Family:74VHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Latch Type Onsemi - 61AC3920 - Newark, An Avnet Company
Chicago, IL, United States
Latch Type Onsemi
61AC3920
Latch Type Onsemi 61AC3920
Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:14.9ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; No. of Bits:8bit; Logic IC Family:74VHC RoHS Compliant: Yes

Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:14.9ns; Output Current:25mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; No. of Bits:8bit; Logic IC Family:74VHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 61AC3920
Product Name Latch Type Onsemi
Propagation Delay 14.9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT16373CTPAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
 - 74HCT259D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
4 suppliers
SN54AHC373 Octal-Transparent D-type Latches With 3-State Outputs - 5962-9686601Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Octal Transparent Latch 3-State Outputs - 54LS373/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details