onsemi Latches 74VHC373M

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VHC373M-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHC373M
076514-74VHC373M
Logic - Logic - Latches - 74VHC373M 076514-74VHC373M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076514-74VHC373M Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 5ns Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076514-74VHC373M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 5ns
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHC373M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHC373M
Integrated Circuits (ICs) - Logic - Latches 74VHC373M
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches - 74VHC373M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74VHC373M
Latches 74VHC373M
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VHC373M-ND 076514-74VHC373M 74VHC373M 74VHC373M
Product Name Latches Logic - Logic - Latches - 74VHC373M Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9758901Q2A - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Operating Current 55 mA
View Details
Latches - 74LVT573D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74LVQ573SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Latches - 74LVC16373AX4PV - Quarktwin Technology Ltd.
Integrated Device Technology
View Details