The 74VHC32SJX is a quad 2-input OR gate designed using advanced high-speed CMOS technology. It operates with a typical propagation delay of 3.8 ns at a supply voltage of 5V, making it suitable for high-speed applications. The device features low power dissipation, with a maximum supply current of 2 µA at 25°C, which contributes to energy efficiency in circuit designs. It offers high noise immunity, with minimum input thresholds of 28% of the supply voltage, ensuring reliable performance in noisy environments. The 74VHC32SJX is pin and function compatible with the 74HC32 series, allowing for easy integration into existing designs. Additionally, it includes input protection that allows for input voltages from 0V to 7V, providing flexibility in interfacing different voltage systems. This product is available in a 14-lead small outline package (SOP), making it suitable for compact applications.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007459-74VHC32SJX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
OR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input OR Gate IC, SOP, 5.5V, CMOS Product overview: 74VHC32SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC32SJX can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SOP
IC GATE OR 4CH 2-INP 14SOP
DISCONTINUED BY MANUFACTURER, OR GATE, AHC/VHC SERIES, 4-FUNC, 2-INPUT, CMOS, SOP-14 5.3MM WIDE. FREE 2 YEAR RADWELL WARRANTY
IC GATE OR 4CH 2-INP 14SOP
OR Gate IC 4 Channel 14-SOP
OR Gate IC 4 Channel 14-SOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007459-74VHC32SJX | 74VHC32SJX | 705-74VHC32SJX | 74VHC32SJXTR-ND | 74VHC32SJX | 52669364 | 74VHC32SJX | 74VHC32SJX |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC32SJX | Quad 5.5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR | OR | OR | NOT; OR | OR; OR Gate |
| Supply Voltage | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | |||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |