onsemi Gates and Inverters 74VHC27N

Description
NOR Gate IC 3 Channel 14-MDIP
Datasheet
Description
NOR Gate IC 3 Channel 14-MDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74VHC27N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74VHC27N
Gates and Inverters 74VHC27N
NOR Gate IC 3 Channel 14-MDIP

NOR Gate IC 3 Channel 14-MDIP

Buy Now Datasheet
Logic - Gates and Inverters - 74VHC27N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74VHC27N
Logic - Gates and Inverters 74VHC27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 74VHC27N 74VHC27N
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOR; NOR Gate NOT; NOR
Supply Voltage 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 3
Operating Current 8 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details