Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766058-74VHC273N
Series: 74VHC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Family Name: 74VHC273
Categories: Integrated Circuits (ICs)
Clock Frequency: 110MHz
Alternative Parts (Cross-Reference): SN74AHC273NE4; SN74AHC273N; TC74VHC9273P;
Introduction Date: May 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 18
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
D Flip-Flop, AHC/VHC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDIP20
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 766058-74VHC273N | 74VHC273N-ND | 74VHC273N | 74VHC273N | 74VHC273N | 74VHC273N |
| Product Name | Logic - Logic - Flip Flops - 74VHC273N | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 11 ns | 11 ns | ||||
| fMAX | 110 MHz | 110 MHz | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA | |||
| High-level Output Current (Source) | 8 mA | 8 mA | 8 mA |