onsemi Flip Flops 74VHC273MX

Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74VHC273MXTR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHC273MX
1009901-74VHC273MX
Logic - Logic - Flip Flops - 74VHC273MX 1009901-74VHC273MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009901-74VHC273MX Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Master Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 110MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009901-74VHC273MX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Logic - Flip Flops - 74VHC273MX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74VHC273MX
Logic - Flip Flops 74VHC273MX
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - 74VHC273MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHC273MX
Flip Flops 74VHC273MX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - 74VHC273MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHC273MX
Flip Flops 74VHC273MX
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VHC273MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VHC273MX
Integrated Circuits (ICs) - Logic - Flip Flops 74VHC273MX
D FLIP-FLOP, AHC/VHC SERIES, 1-F

D FLIP-FLOP, AHC/VHC SERIES, 1-F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74VHC273MXTR-ND 1009901-74VHC273MX 74VHC273MX 74VHC273MX 74VHC273MX
Product Name Flip Flops Logic - Logic - Flip Flops - 74VHC273MX Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 11 ns 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74AHC273PW,112 - 765144-74AHC273PW,112 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 5.5 V
Propagation Delay 11 ns
fMAX 110 MHz
View Details
6 suppliers
Logic - Flip Flops - 74AC175PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details