onsemi Interface - Interface - Drivers, Receivers, Transceivers - 74VHC244SJ 74VHC244SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133516-74VHC244SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74VHC244 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133516-74VHC244SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74VHC244 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74VHC244SJ - 1133516-74VHC244SJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74VHC244SJ
1133516-74VHC244SJ
Interface - Interface - Drivers, Receivers, Transceivers - 74VHC244SJ 1133516-74VHC244SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1133516-74VHC244SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 74VHC244 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133516-74VHC244SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC244
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit Interface Transceiver IC
704-74VHC244SJ
8-bit Interface Transceiver IC 704-74VHC244SJ
Octal 3-STATE Buffer/Line Driver, 8-Bit, SOP, CMOS Product overview: 74VHC244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC244SJ can be used for catalog matching and distributor lookup.

Octal 3-STATE Buffer/Line Driver, 8-Bit, SOP, CMOS Product overview: 74VHC244SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74VHC244SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74VHC244SJ - Rochester Electronics
Newburyport, MA, United States
Bus Driver/Transceiver

Bus Driver/Transceiver

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1133516-74VHC244SJ 704-74VHC244SJ 74VHC244SJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74VHC244SJ 8-bit Interface Transceiver IC
Device Type Buffer Transceiver Line / Bus Driver; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32260-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
5 suppliers