onsemi Multivibrators 74VHC221AM

Description
Monostable Multivibrator 8.1ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 8.1ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74VHC221AM-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC221AM-ND
Multivibrators 74VHC221AM-ND
Monostable Multivibrator 8.1ns 16-SOIC

Monostable Multivibrator 8.1ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - 74VHC221AM - 039013-74VHC221AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74VHC221AM
039013-74VHC221AM
Logic - Logic - Multivibrators - 74VHC221AM 039013-74VHC221AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039013-74VHC221AM Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 039013-74VHC221AM
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74VHC221AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74VHC221AM
Integrated Circuits (ICs) - Logic - Multivibrators 74VHC221AM
MONOSTABLE MULTIVIBRATOR, AHC/VH

MONOSTABLE MULTIVIBRATOR, AHC/VH

Supplier's Site
Multivibrators - 74VHC221AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC221AM
Multivibrators 74VHC221AM
Monostable Multivibrator 8.1 ns 16-SOIC

Monostable Multivibrator 8.1 ns 16-SOIC

Buy Now Datasheet
Multivibrators - 74VHC221AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC221AM
Multivibrators 74VHC221AM
Monostable Multivibrator 8.1 ns 16-SOIC

Monostable Multivibrator 8.1 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - 74VHC221AM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74VHC221AM
Logic - Multivibrators 74VHC221AM
IC MULTIVIBRATOR 8.1NS 16SOIC

IC MULTIVIBRATOR 8.1NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74VHC221AM-ND 039013-74VHC221AM 74VHC221AM 74VHC221AM 74VHC221AM
Product Name Multivibrators Logic - Logic - Multivibrators - 74VHC221AM Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74LV123D,118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Dual retriggerable monostable multivibrator with reset - 74LV123PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
8 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details