onsemi Quad 115MHz Logic IC 74VHC175SJX

Description
Quad D-Type Flip-Flop, 115MHz, CMOS, SOP, Tape & Reel Product overview: 74VHC175SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 115MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 115MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74VHC175SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad D-Type Flip-Flop, 115MHz, CMOS, SOP, Tape & Reel Product overview: 74VHC175SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 115MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 115MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74VHC175SJX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 115MHz Logic IC
706-74VHC175SJX
Quad 115MHz Logic IC 706-74VHC175SJX
Quad D-Type Flip-Flop, 115MHz, CMOS, SOP, Tape & Reel Product overview: 74VHC175SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 115MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 115MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74VHC175SJX can be used for catalog matching and distributor lookup.

Quad D-Type Flip-Flop, 115MHz, CMOS, SOP, Tape & Reel Product overview: 74VHC175SJX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 115MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 115MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-74VHC175SJX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-74VHC175SJX
Product Name Quad 115MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS21AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1460932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details