onsemi Counters, Dividers 74VHC163M

Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 74VHC163M-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
74VHC163M-ND
Counters, Dividers 74VHC163M-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - 74VHC163M - 1133502-74VHC163M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74VHC163M
1133502-74VHC163M
Logic - Logic - Counters, Dividers - 74VHC163M 1133502-74VHC163M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133502-74VHC163M Series: 74VHC Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Synchronous Count Rate: 125MHz Part Status: Obsolete(EOL) Family Name: 74VHC163 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74VHC163FN(ELP,M; TC74VHC163FN(M); Introduction Date: May 21, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1133502-74VHC163M
Series: 74VHC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Synchronous
Count Rate: 125MHz
Part Status: Obsolete(EOL)
Family Name: 74VHC163
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74VHC163FN(ELP,M; TC74VHC163FN(M);
Introduction Date: May 21, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 74VHC163M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
74VHC163M
Integrated Circuits (ICs) - Logic - Counters, Dividers 74VHC163M
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - 74VHC163M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74VHC163M
Logic - Counters, Dividers 74VHC163M
IC COUNTER BINARY 4BIT 16SOIC

IC COUNTER BINARY 4BIT 16SOIC

Supplier's Site Datasheet
Counters, Dividers - 74VHC163M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
74VHC163M
Counters, Dividers 74VHC163M
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 74VHC163M-ND 1133502-74VHC163M 74VHC163M 74VHC163M 74VHC163M
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - 74VHC163M Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Synchronous Synchronous
Counter Direction UP UP
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74HC4024PW,118 - 908226-74HC4024PW,118 - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BNSR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details