Binary Counter, AHC/VHC/H/U/V Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007437-74VHC161SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
IC BINARY COUNTER 4-BIT 16SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOP
IC COUNTER BINARY 4BIT 16SOP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 74VHC161SJX | 007437-74VHC161SJX | 74VHC161SJXTR-ND | 74VHC161SJX | 74VHC161SJX | 74VHC161SJX |
| Product Name | Logic - Logic - Counters, Dividers - 74VHC161SJX | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOP; SOP16 | SOP; 16-SOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; 16-SOIC (0.209\", 5.30mm Width) | |
| Logic Family | CMOS |