Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007436-74VHC161MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Binary Counter, AHC/VHC/H/U/V Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Binary Counter, AHC/VHC/H/U/V Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
IC BINARY COUNTER 4-BIT 16TSSOP
IC COUNTER BINARY 4BIT 16TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 007436-74VHC161MTCX | 74VHC161MTCXFSTR-ND | 74VHC161MTCX | 74VHC161MTCX | 74VHC161MTCX | 74VHC161MTCX |
| Product Name | Logic - Logic - Counters, Dividers - 74VHC161MTCX | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | |
| Supply Voltage | 2 V ~ 5.5 V | 2 V ~ 5.5 V | ||||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Counter Type | MOD-N |