Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007435-74VHC161MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 125MHz
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 94
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC COUNTER BINARY 4BIT 16TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 007435-74VHC161MTC | 74VHC161MTCFS-ND | 74VHC161MTC | 74VHC161MTC | 74VHC161MTC |
| Product Name | Logic - Logic - Counters, Dividers - 74VHC161MTC | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |