The 74VHC157MTCX is a quad 2-input multiplexer designed for high-speed operation with a typical propagation delay of 4.1 ns at a supply voltage of 5V. It features low power dissipation, with a maximum supply current of 4 µA at 25°C, making it suitable for power-sensitive applications. The device offers high noise immunity, with minimum input high and low thresholds at 28% of VCC. It includes power-down protection on all inputs and has a low output noise level, with a maximum output low voltage of 0.8V. The 74VHC157MTCX is pin and function compatible with the 74HC157, allowing for easy integration into existing designs. It can interface between 5V and 3V systems and is capable of handling input voltages from 0V to 7V without damage, making it versatile for various applications. The product is available in a 16-lead Thin Shrink Small Outline Package (TSSOP).
Multiplexer, AHC/VHC Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer, AHC/VHC Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Multiplexer 4 x 2:1 16-TSSOP
MULTIPLEXER, 2:1, -40 TO 85DEG C ROHS COMPLIANT: YES
IC MULTIPLEXER 4 X 2:1 16TSSOP
MULTIPLEXER QUAD 2IN 16TSSOP
| Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | 74VHC157MTCX | 74VHC157MTCX | 54AH9792 | 74VHC157MTCX | 598-74VHC157MTCX |
| Product Name | Signal Switches, Multiplexers, Decoders | Multiplexer, 2 Onsemi | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | MULTIPLEXER QUAD 2IN 16TSSOP | |
| Package Type | SOP; SSOP; TSSOP; TSSOP-14-16 | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) | |
| Logic Family | CMOS | CMOS; CMOS | |||
| Supply Voltage | 2V ~ 5.5V | -3.3V; 3V; 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |