onsemi Analog Switch and Multiplexer IC 74VHC157MTC

Description
MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157MTC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-74VHC157MTC
Analog Switch and Multiplexer IC 743-74VHC157MTC
MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157MTC can be used for catalog matching and distributor lookup.

MULTIPLEXER, AHC/VHC SERIES, 4-F Product overview: 74VHC157MTC from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-74VHC157MTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 74VHC157MTC-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
74VHC157MTC-ND
Signal Switches, Multiplexers, Decoders 74VHC157MTC-ND
Multiplexer 4 x 2:1 16-TSSOP

Multiplexer 4 x 2:1 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTC - 1133494-74VHC157MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTC
1133494-74VHC157MTC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTC 1133494-74VHC157MTC
Manufacturer: ON Semiconductor Win Source Part Number: 1133494-74VHC157MTC Packaging: Tube Type: Multiplexer Mounting Style: SMD Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: 74VHC157 Manufacturer Pack Quantity: 96 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133494-74VHC157MTC
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74VHC157
Manufacturer Pack Quantity: 96
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74VHC157MTC
Logic - Signal Switches, Multiplexers, Decoders 74VHC157MTC
IC MULTIPLEXER 4 X 2:1 16TSSOP

IC MULTIPLEXER 4 X 2:1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-74VHC157MTC 74VHC157MTC-ND 1133494-74VHC157MTC 74VHC157MTC
Product Name Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - 74VHC157MTC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1923268 - RS Components, Ltd.
Specs
Configuration 8x1; Dual 8:1
Number of Pins 28
View Details
CD4066B-MIL CMOS Quad Bilateral Switch - CD4066BF3A - Texas Instruments
Specs
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
Ron 125 ohms
View Details
4 suppliers
Quad bilateral switch - 74LVC4066BQ,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384QG8 - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details