Nexperia B.V. Quad single-pole single-throw analog switch 74HC4066D,653

Description
The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels nE inputs: For 74HC4066: CMOS level For 74HCT4066: TTL level Low ON resistance: 50 Ω (typical) at VCC = 4.5 V 45 Ω (typical) at VCC = 6.0 V 35 Ω (typical) at VCC = 9.0 V Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels nE inputs: For 74HC4066: CMOS level For 74HCT4066: TTL level Low ON resistance: 50 Ω (typical) at VCC = 4.5 V 45 Ω (typical) at VCC = 6.0 V 35 Ω (typical) at VCC = 9.0 V Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC4066 is a quad single-pole single-throw (SPST) analog switch designed for a variety of applications. It features four independent switches, each with two input/output terminals and an active HIGH enable input. The device operates with a supply voltage range of 2V to 10V and is specified for temperatures from -40°C to +125°C. The typical ON resistance is low, measuring 50Ω at 4.5V, 45Ω at 6.0V, and 35Ω at 9.0V, which enhances its efficiency in signal switching. The product includes input clamp diodes, allowing for the use of current limiting resistors to interface with voltages exceeding V_CC. It also offers robust ESD protection, exceeding 2000V for HBM and 200V for MM. The 74HC4066 is available in multiple package options, including SOIC-14, making it suitable for various design requirements.

Datasheet Summary
Powered by GS/AI

The 74HC4066 is a quad single-pole single-throw (SPST) analog switch designed for a variety of applications. It features four independent switches, each with two input/output terminals and an active HIGH enable input. The device operates with a supply voltage range of 2V to 10V and is specified for temperatures from -40°C to +125°C. The typical ON resistance is low, measuring 50Ω at 4.5V, 45Ω at 6.0V, and 35Ω at 9.0V, which enhances its efficiency in signal switching. The product includes input clamp diodes, allowing for the use of current limiting resistors to interface with voltages exceeding V_CC. It also offers robust ESD protection, exceeding 2000V for HBM and 200V for MM. The 74HC4066 is available in multiple package options, including SOIC-14, making it suitable for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Quad single-pole single-throw analog switch - 74HC4066D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad single-pole single-throw analog switch
74HC4066D,653
Quad single-pole single-throw analog switch 74HC4066D,653
The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Input levels nE inputs: For 74HC4066: CMOS level For 74HCT4066: TTL level Low ON resistance: 50 Ω (typical) at VCC = 4.5 V 45 Ω (typical) at VCC = 6.0 V 35 Ω (typical) at VCC = 9.0 V Specified in compliance with JEDEC standard no. 7A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC4066; 74HCT4066 is a quad single pole, single throw analog switch. Each switch features two input/output terminals (nY and nZ) and an active HIGH enable input (nE). When nE is LOW, the analog switch is turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Input levels nE inputs:
    • For 74HC4066: CMOS level
    • For 74HCT4066: TTL level
  • Low ON resistance:
    • 50 Ω (typical) at VCC = 4.5 V
    • 45 Ω (typical) at VCC = 6.0 V
    • 35 Ω (typical) at VCC = 9.0 V
  • Specified in compliance with JEDEC standard no. 7A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad SOIC Analog Switch and Multiplexer IC
747-74HC4066D,653
Quad SOIC Analog Switch and Multiplexer IC 747-74HC4066D,653
74HC4066; 74HCT4066 - Quad single-pole single-throw analog switch SOIC 14-Pin Product overview: 74HC4066D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4066D,653 can be used for catalog matching and distributor lookup.

74HC4066; 74HCT4066 - Quad single-pole single-throw analog switch SOIC 14-Pin Product overview: 74HC4066D,653 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HC4066D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2811-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2811-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2811-2-ND
4 Circuit IC Switch 1:1 95Ohm 14-SO

4 Circuit IC Switch 1:1 95Ohm 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2811-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2811-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2811-6-ND
4 Circuit IC Switch 1:1 95Ohm 14-SO

4 Circuit IC Switch 1:1 95Ohm 14-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2811-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2811-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2811-1-ND
4 Circuit IC Switch 1:1 95Ohm 14-SO

4 Circuit IC Switch 1:1 95Ohm 14-SO

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653 - 1008460-74HC4066D,653 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653
1008460-74HC4066D,653
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653 1008460-74HC4066D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008460-74HC4066D,65 3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -60dB @ 1MHz Channel-to-Channel Matching (ΔRon): 3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 14-SO Single Supply Voltage (V+): 2 V to 10 V Max Switch Time (Ton,Toff): 30ns, 20ns Channel Capacitance(CS off, CD off): 3.5pF Max Leakage Current (IS off): 1μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008460-74HC4066D,653
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 95 Ohm
Case / Package: 14-SO
Single Supply Voltage (V+): 2 V to 10 V
Max Switch Time (Ton,Toff): 30ns, 20ns
Channel Capacitance(CS off, CD off): 3.5pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - 74HC4066D,653 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
74HC4066D,653
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers 74HC4066D,653
4 95Ω SPST(SPST)-Normal Open SOIC-14 Analog Switches / Multiplexers ROHS

4 95Ω SPST(SPST)-Normal Open SOIC-14 Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Analog Switches / Multiplexers - 74HC4066D,653 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Analog Switches / Multiplexers
74HC4066D,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers 74HC4066D,653
Integrated Circuits (ICs) - Analog Switches / Multiplexers

Integrated Circuits (ICs) - Analog Switches / Multiplexers

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HC4066D,653
Analog Switches, Multiplexers, Demultiplexers 74HC4066D,653
4 Circuit IC Switch 1:1 95Ohm 14-SO

4 Circuit IC Switch 1:1 95Ohm 14-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HC4066D,653
Interface - Analog Switches, Multiplexers, Demultiplexers 74HC4066D,653
IC SWITCH QUAD 1X2 14SOIC

IC SWITCH QUAD 1X2 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HC4066D,653 747-74HC4066D,653 1727-2811-2-ND 1008460-74HC4066D,653 74HC4066D,653 74HC4066D,653 74HC4066D,653 74HC4066D,653
Product Name Quad single-pole single-throw analog switch Quad SOIC Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,653 Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Integrated Circuits (ICs) - Analog Switches / Multiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection Single-Supply
Standards and Certifications RoHS RoHS RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts 2 to ? volts 2 to 10 volts 2 to 10 volts 2 to 10 volts
Package Type SOT108-1 SOT108-1 SOIC; "14-SOIC 14-SO SOIC SOIC; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-4302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
8-bit bus switch with output enable - 74CBTLV3245BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-6437-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers
Analog Switch and Multiplexer IC - 743-74HC138D-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers