onsemi Logic - Logic - Multivibrators - 74VHC123ASJX 74VHC123ASJX

Description
Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet
Description
Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC123ASJX - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Multivibrators - 74VHC123ASJX - 052052-74VHC123ASJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74VHC123ASJX
052052-74VHC123ASJX
Logic - Logic - Multivibrators - 74VHC123ASJX 052052-74VHC123ASJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052052-74VHC123ASJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 052052-74VHC123ASJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Multivibrators - 74VHC123ASJXTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123ASJXTR-ND
Multivibrators 74VHC123ASJXTR-ND
Monostable Multivibrator 8.1ns 16-SOP

Monostable Multivibrator 8.1ns 16-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74VHC123ASJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74VHC123ASJX
Integrated Circuits (ICs) - Logic - Multivibrators 74VHC123ASJX
MONOSTABLE MULTIVIBRATOR, AHC/VH

MONOSTABLE MULTIVIBRATOR, AHC/VH

Supplier's Site
Multivibrators - 74VHC123ASJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123ASJX
Multivibrators 74VHC123ASJX
Monostable Multivibrator 8.1 ns 16-SOP

Monostable Multivibrator 8.1 ns 16-SOP

Buy Now Datasheet
Multivibrators - 74VHC123ASJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123ASJX
Multivibrators 74VHC123ASJX
Monostable Multivibrator 10.2 ns 16-SOP

Monostable Multivibrator 10.2 ns 16-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74VHC123ASJX 052052-74VHC123ASJX 74VHC123ASJXTR-ND 74VHC123ASJX 74VHC123ASJX
Product Name Logic - Logic - Multivibrators - 74VHC123ASJX Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOP; Other; SOP16 SOP; Other; 16-SOP SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Multivibrators - 1727-74AHCT123ABQ-Q100XTR-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Number of Pins 16
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Logic - Multivibrators - MC14528BFL2 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Retriggerable Monostable Multivibrator - 54122/C,A - Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details