onsemi Logic - Logic - Multivibrators - 74VHC123AN 74VHC123AN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133474-74VHC123AN Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74VHC123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1133474-74VHC123AN Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74VHC123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74VHC123AN - 1133474-74VHC123AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74VHC123AN
1133474-74VHC123AN
Logic - Logic - Multivibrators - 74VHC123AN 1133474-74VHC123AN
Manufacturer: ON Semiconductor Win Source Part Number: 1133474-74VHC123AN Packaging: Tube Mounting Style: Through Hole Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Supplier Device Package: 16-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 74VHC123 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1133474-74VHC123AN
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 74VHC123
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V

Buy Now
Multivibrators - 74VHC123AN-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123AN-ND
Multivibrators 74VHC123AN-ND
Monostable Multivibrator 8.1ns 16-PDIP

Monostable Multivibrator 8.1ns 16-PDIP

Buy Now Datasheet
 - 74VHC123AN - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDIP16

Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDIP16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74VHC123AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74VHC123AN
Integrated Circuits (ICs) - Logic - Multivibrators 74VHC123AN
IC MULTIVIBRATOR 8.1NS 16DIP

IC MULTIVIBRATOR 8.1NS 16DIP

Supplier's Site
Multivibrators - 74VHC123AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123AN
Multivibrators 74VHC123AN
Monostable Multivibrator 8.1 ns 16-PDIP

Monostable Multivibrator 8.1 ns 16-PDIP

Buy Now Datasheet
Multivibrators - 74VHC123AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123AN
Multivibrators 74VHC123AN
Monostable Multivibrator 8.1 ns 16-PDIP

Monostable Multivibrator 8.1 ns 16-PDIP

Buy Now Datasheet
Logic - Multivibrators - 74VHC123AN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74VHC123AN
Logic - Multivibrators 74VHC123AN
IC MULTIVIBRATOR 8.1NS 16DIP

IC MULTIVIBRATOR 8.1NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1133474-74VHC123AN 74VHC123AN-ND 74VHC123AN 74VHC123AN 74VHC123AN 74VHC123AN
Product Name Logic - Logic - Multivibrators - 74VHC123AN Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V
Package Type DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; DIP16 DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74HCT4538DB,118-ND - DigiKey
Specs
Package Type SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APWG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
Logic - Multivibrators - 74HC4538U/S400029 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Dual Monostable Multivibrator - 667T/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details