Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 095355-74VHC123AMX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Monostable Multivibrator 8.1ns 16-SOIC
Monostable Multivibrator 8.1ns 16-SOIC
Monostable Multivibrator 8.1ns 16-SOIC
Monostable Multivibrator 8.1 ns 16-SOIC
IC MULTIVIBRATOR 8.1NS 16SOIC
IC MULTIVIBRATOR 8.1NS 16SOIC
IC MULTIVIBRATOR 8.1NS 16SOIC
MULTIVIBRATOR, DUAL, 8.1NS, NSOIC-16; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:NSOIC; No. of Pins:16Pins; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 095355-74VHC123AMX | 74VHC123AMXTR-ND | 74VHC123AMX | 74VHC123AMX | 74VHC123AMX | 74VHC123AMX | 31Y6459 |
| Product Name | Logic - Logic - Multivibrators - 74VHC123AMX | Multivibrators | Multivibrators | Multivibrators | Logic - Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrator, Dual, 8.1Ns, Nsoic-16; Logic Family / Base Number Onsemi |
| Supply Voltage | 2 V ~ 5.5 V | 2 V ~ 5.5 V | 2 V ~ 5.5 V | 5.5V | |||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC | Other; NSOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Features | Schmitt Trigger |