The Nor Gate, Quad, 2 I/p, TSSOP-14 from ON Semiconductor is a high-speed CMOS 2-input NOR gate, specifically the 74VHC02 model. It features a typical propagation delay of 3.6 ns at a supply voltage of 5V and has a maximum power dissipation of 2 µA at 25°C, making it suitable for low-power applications. The device offers high noise immunity with minimum input thresholds of 28% of VCC. It includes input protection that allows for input voltages from 0V to 7V, which facilitates compatibility between 5V and 3V systems. The package is a 14-lead TSSOP, and it is compliant with RoHS standards. This product is ideal for engineers looking for a reliable and efficient logic gate for their designs.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007408-74VHC02MTCX
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
NOR Gate IC 4 Channel 14-TSSOP
Logic Gates Qd 2-Input NOR Gate Product overview: 74VHC02MTCX from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC02MTCX can be used for catalog matching and distributor lookup.
Quad 2-Input NOR Gate
Quad 2-Input NOR Gate
IC GATE NOR 4CH 2-INP 14TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74VHC02; Logic IC Family:74VHC; Supply Voltage Min:2V; Output Current:- RoHS Compliant: Yes
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007408-74VHC02MTCX | 74VHC02MTCXTR-ND | 705-74VHC02MTCX | 74VHC02MTCX | 74VHC02MTCX | 74VHC02MTCX | 31Y6451 | 74VHC02MTCX | 74VHC02MTCX |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC02MTCX | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, Quad, 2 I/p, Tssop-14; Logic Function Onsemi | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR | OR; NOR | NOT; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2.5 V, 3.3 V, 5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |